Brady Corporation ANSI Z535 Safety Sign 45031

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45031 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45031
ANSI Z535 Safety Sign 45031
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOW OVERHEAD CLEARANCE - 45031 - 754476-45031 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOW OVERHEAD CLEARANCE - 45031
754476-45031
Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOW OVERHEAD CLEARANCE - 45031 754476-45031
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: head protection symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CAUTION LOW OVERHEAD CLEARANCE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: head protection symbol, safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CAUTION LOW OVERHEAD CLEARANCE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 45031 754476-45031
Product Name ANSI Z535 Safety Sign Brady Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOW OVERHEAD CLEARANCE - 45031
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 8134552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details