Brady Corporation ANSI Z535 Safety Sign 45025

Description
ANSI Z535 Safety Sign
Description
ANSI Z535 Safety Sign

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45025 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45025
ANSI Z535 Safety Sign 45025
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 45025 - 754476-45025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 45025
754476-45025
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 45025 754476-45025
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: human head with respirator. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 1593, ASTM D 635, ASTM D 638, ASTM D 646, ASTM D 790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: human head with respirator. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 1593, ASTM D 635, ASTM D 638, ASTM D 646, ASTM D 790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 45025 754476-45025
Product Name ANSI Z535 Safety Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 7 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 45025
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details