Brady Corporation ANSI Z535 Safety Sign 45022

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45022 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45022
ANSI Z535 Safety Sign 45022
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45022-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45022-ND
Signs, Nameplates, Posters 2267-45022-ND
B120 14X10 ANSI BLK,GRN/WHT EYE

B120 14X10 ANSI BLK,GRN/WHT EYE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY EYE WASH STATION - 45022 - 754476-45022 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY EYE WASH STATION - 45022
754476-45022
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY EYE WASH STATION - 45022 754476-45022
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: EMERGENCY EYE WASH STATION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: EMERGENCY EYE WASH STATION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45022 2267-45022-ND 754476-45022
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 14 in Height - TEXT: EMERGENCY EYE WASH STATION - 45022
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details