Brady Corporation ANSI Z535 Safety Sign 45000

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 45000 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
45000
ANSI Z535 Safety Sign 45000
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-45000-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-45000-ND
Signs, Nameplates, Posters 2267-45000-ND
B120 14X10 ANSI BLK,BLU/WHT SAFE

B120 14X10 ANSI BLK,BLU/WHT SAFE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 14 in Height - TEXT: NOTICE - 45000 - 754476-45000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 14 in Height - TEXT: NOTICE - 45000
754476-45000
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 14 in Height - TEXT: NOTICE - 45000 754476-45000
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: human head with safety glasses. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 1593, ASTM D 635, ASTM D 638, ASTM D 646, ASTM D 790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: human head with safety glasses. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 1593, ASTM D 635, ASTM D 638, ASTM D 646, ASTM D 790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 45000 2267-45000-ND 754476-45000
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 14 in Height - TEXT: NOTICE - 45000
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details