Brady Corporation ANSI Z535 Safety Sign 44992

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 44992 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
44992
ANSI Z535 Safety Sign 44992
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-44992-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-44992-ND
Signs, Nameplates, Posters 2267-44992-ND
B120 14X10 ANSI BLK,RED/WHT HIGH

B120 14X10 ANSI BLK,RED/WHT HIGH

Buy Now Datasheet
Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 44992 - 754476-44992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 44992
754476-44992
Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 44992 754476-44992
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: electrical hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: electrical hazard symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER HIGH VOLTAGE KEEP OUT. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 44992 2267-44992-ND 754476-44992
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - TEXT: DANGER HIGH VOLTAGE KEEP OUT - 44992
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details