Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING CYLINDERS MUST BE CHAINED - 44658 44658

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. This sign is written in English with the following text: WARNING CYLINDERS MUST BE CHAINED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. This sign is written in English with the following text: WARNING CYLINDERS MUST BE CHAINED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING CYLINDERS MUST BE CHAINED - 44658 - 754473-44658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING CYLINDERS MUST BE CHAINED - 44658
754473-44658
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING CYLINDERS MUST BE CHAINED - 44658 754473-44658
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. This sign is written in English with the following text: WARNING CYLINDERS MUST BE CHAINED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. This sign is written in English with the following text: WARNING CYLINDERS MUST BE CHAINED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-44658
Product Name Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING CYLINDERS MUST BE CHAINED - 44658
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2880937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details