Brady Corporation Porta-Pack Style Voltage Markers 44501

Description
Made of self-sticking vinyl material, our black on bright orange voltage markers are mounted on pocket-sized cards so they are convenient to carry. Each card contains three 9/16"H x 3 1/4"W identical markers. Standard package: 5 identical cards.
Request a Quote Datasheet
Description
Made of self-sticking vinyl material, our black on bright orange voltage markers are mounted on pocket-sized cards so they are convenient to carry. Each card contains three 9/16"H x 3 1/4"W identical markers. Standard package: 5 identical cards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Porta-Pack Style Voltage Markers - 44501 - Brady Corporation
Milwaukee, WI, USA
Porta-Pack Style Voltage Markers
44501
Porta-Pack Style Voltage Markers 44501
Made of self-sticking vinyl material, our black on bright orange voltage markers are mounted on pocket-sized cards so they are convenient to carry. Each card contains three 9/16"H x 3 1/4"W identical markers. Standard package: 5 identical cards.

Made of self-sticking vinyl material, our black on bright orange voltage markers are mounted on pocket-sized cards so they are convenient to carry. Each card contains three 9/16"H x 3 1/4"W identical markers. Standard package: 5 identical cards.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-44501-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-44501-ND
Labels, Stickers, Decals - Preprinted 2267-44501-ND
B498 PORTA PACK 240 VOLTS 5CD/PK

B498 PORTA PACK 240 VOLTS 5CD/PK

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 44501 2267-44501-ND
Product Name Porta-Pack Style Voltage Markers Labels, Stickers, Decals - Preprinted
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details