Brady Corporation Conduit & Voltage Markers 44104

Description
Our highly visible orange markers meet ASME (ANSI) Standard ZG3.22 and are available in a wide array of stock legends. Choose from three different sizes: Style A - 1 Marker Per Card (marker size 2 1/4"H x 9"W with 1 7/8" character height), Style B - 4 Markers Per Card (marker size 1 1/8"H x 4 1/8"W with 7/8" character height), or Style C - 18 Markers Per Card (marker size 1/2"H x 2 1/4"W with 5/16" character height).
Request a Quote Datasheet
Description
Our highly visible orange markers meet ASME (ANSI) Standard ZG3.22 and are available in a wide array of stock legends. Choose from three different sizes: Style A - 1 Marker Per Card (marker size 2 1/4"H x 9"W with 1 7/8" character height), Style B - 4 Markers Per Card (marker size 1 1/8"H x 4 1/8"W with 7/8" character height), or Style C - 18 Markers Per Card (marker size 1/2"H x 2 1/4"W with 5/16" character height).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit & Voltage Markers - 44104 - Brady Corporation
Milwaukee, WI, USA
Conduit & Voltage Markers
44104
Conduit & Voltage Markers 44104
Our highly visible orange markers meet ASME (ANSI) Standard ZG3.22 and are available in a wide array of stock legends. Choose from three different sizes: Style A - 1 Marker Per Card (marker size 2 1/4"H x 9"W with 1 7/8" character height), Style B - 4 Markers Per Card (marker size 1 1/8"H x 4 1/8"W with 7/8" character height), or Style C - 18 Markers Per Card (marker size 1/2"H x 2 1/4"W with 5/16" character height).

Our highly visible orange markers meet ASME (ANSI) Standard ZG3.22 and are available in a wide array of stock legends. Choose from three different sizes: Style A - 1 Marker Per Card (marker size 2 1/4"H x 9"W with 1 7/8" character height), Style B - 4 Markers Per Card (marker size 1 1/8"H x 4 1/8"W with 7/8" character height), or Style C - 18 Markers Per Card (marker size 1/2"H x 2 1/4"W with 5/16" character height).

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-44104-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-44104-ND
Labels, Stickers, Decals - Preprinted 2267-44104-ND
LABEL BLACK ON ORANGE

LABEL BLACK ON ORANGE

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 44104 2267-44104-ND
Product Name Conduit & Voltage Markers Labels, Stickers, Decals - Preprinted
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Warning Signs - 146407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning Construction Site Keep Out Sign
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details