Brady Corporation Chemical & Hazardous Materials Sign 43979

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 43979 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
43979
Chemical & Hazardous Materials Sign 43979
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - TEXT: SPILL CONTROL STATION - 43979 - 754476-43979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - TEXT: SPILL CONTROL STATION - 43979
754476-43979
Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - TEXT: SPILL CONTROL STATION - 43979 754476-43979
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady spill response equipment & spill station sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SPILL CONTROL STATION. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady spill response equipment & spill station sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This spill response equipment & spill station sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SPILL CONTROL STATION. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43979 754476-43979
Product Name Chemical & Hazardous Materials Sign Brady B-302 Polyester Rectangle White Spill Response Equipment & Spill Station Sign - 10 in Width x 7 in Height - TEXT: SPILL CONTROL STATION - 43979
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 1811504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Aed
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details