Brady Corporation Confined Space Manhole Cover 43760

Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet
Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Manhole Cover - 43760 - Brady Corporation
Milwaukee, WI, USA
Confined Space Manhole Cover
43760
Confined Space Manhole Cover 43760
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Supplier's Site
Signs, Nameplates, Posters - 2267-43760-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43760-ND
Signs, Nameplates, Posters 2267-43760-ND
"STOCK MANHOLE COVER-21"" X 30"" 43"

"STOCK MANHOLE COVER-21"" X 30"" 43"

Buy Now Datasheet
Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 43760 - 754476-43760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 43760
754476-43760
Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 43760 754476-43760
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is produced using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as an octagon. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is produced using polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as an octagon. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43760 2267-43760-ND 754476-43760
Product Name Confined Space Manhole Cover Signs, Nameplates, Posters Brady B-302 Polyester Octagon Yellow Confined Space Sign - Laminated - TEXT: CAUTION - 43760
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details