Brady Corporation Confined Space Manhole Cover 43748

Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet
Description
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Manhole Cover - 43748 - Brady Corporation
Milwaukee, WI, USA
Confined Space Manhole Cover
43748
Confined Space Manhole Cover 43748
Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Designed to fit most standard manhole covers, our danger signs are visible when cover is removed from confined space entry. Label affixed to cover is made of indoor/outdoor grade overlaminated polyester (B-302). Custom legends are also available.

Supplier's Site
Signs, Nameplates, Posters - 2267-43748-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43748-ND
Signs, Nameplates, Posters 2267-43748-ND
"STOCK MANHOLE COVER-21"" X 30"" 43"

"STOCK MANHOLE COVER-21"" X 30"" 43"

Buy Now Datasheet
Brady B-302 Polyester White Confined Space Sign - Laminated - 43748 - 754476-43748 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Confined Space Sign - Laminated - 43748
754476-43748
Brady B-302 Polyester White Confined Space Sign - Laminated - 43748 754476-43748
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: CONFINED SPACE PERMIT REQUIRED UNAUTHORIZED ENTRY PROHIBITED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from polyester which is the B-302 Brady Material Code. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: CONFINED SPACE PERMIT REQUIRED UNAUTHORIZED ENTRY PROHIBITED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43748 2267-43748-ND 754476-43748
Product Name Confined Space Manhole Cover Signs, Nameplates, Posters Brady B-302 Polyester White Confined Space Sign - Laminated - 43748
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details