Brady Corporation Chemical & Hazardous Materials Sign 43514

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 43514 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
43514
Chemical & Hazardous Materials Sign 43514
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43514-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43514-ND
Signs, Nameplates, Posters 2267-43514-ND
B555 10X14 BLK/YEL

B555 10X14 BLK/YEL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: CAUTION CLOTHING CONTAMINATED WITH LEAD - 43514 - 754476-43514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: CAUTION CLOTHING CONTAMINATED WITH LEAD - 43514
754476-43514
Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: CAUTION CLOTHING CONTAMINATED WITH LEAD - 43514 754476-43514
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION CLOTHING CONTAMINATED WITH LEAD. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION CLOTHING CONTAMINATED WITH LEAD. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43514 2267-43514-ND 754476-43514
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: CAUTION CLOTHING CONTAMINATED WITH LEAD - 43514
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details