Brady Corporation First Aid Sign 43511

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 43511 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
43511
First Aid Sign 43511
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Emergency Telephone Information Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY TELEPHONE INFORMATION - 43511 - 754476-43511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Emergency Telephone Information Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY TELEPHONE INFORMATION - 43511
754476-43511
Brady B-555 Aluminum Rectangle White Emergency Telephone Information Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY TELEPHONE INFORMATION - 43511 754476-43511
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency telephone information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency telephone information sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: EMERGENCY TELEPHONE INFORMATION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency telephone information sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency telephone information sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: EMERGENCY TELEPHONE INFORMATION. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43511 754476-43511
Product Name First Aid Sign Brady B-555 Aluminum Rectangle White Emergency Telephone Information Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY TELEPHONE INFORMATION - 43511
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details