Brady Corporation Restroom Sign 43493

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 43493 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
43493
Restroom Sign 43493
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43493-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43493-ND
Signs, Nameplates, Posters 2267-43493-ND
B555 10X14 BLK/WHT MEN W/PICTO

B555 10X14 BLK/WHT MEN W/PICTO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: MEN - 43493 - 754476-43493 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: MEN - 43493
754476-43493
Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: MEN - 43493 754476-43493
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: MEN. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is printed with the following image: men's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: MEN. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43493 2267-43493-ND 754476-43493
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restroom Sign - 14 in Width x 10 in Height - TEXT: MEN - 43493
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details