Brady Corporation Fire Sign 43491

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43491 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43491
Fire Sign 43491
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43491-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43491-ND
Signs, Nameplates, Posters 2267-43491-ND
B555 10X14 WHT/RED FIRE EXTINGUI

B555 10X14 WHT/RED FIRE EXTINGUI

Buy Now Datasheet
Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43491 - 754476-43491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43491
754476-43491
Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43491 754476-43491
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: fire extinguisher symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43491 2267-43491-ND 754476-43491
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43491
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details