Brady Corporation Brady Bradysnap-On B-915 White on Brown Plastic Snap-On Pipe Marker - 1 1/4 in Character Height - Printed Msg = LOW PRESSURE NITROGEN - 4346-C 4346-C

Description
The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 1 1/4 in. Designed to mark the following type of pipe: gas, and has the following text printed: LOW PRESSURE NITROGEN. Will work with pipes from 2 1/2 in to 3 7/8 in diameter.
Description
The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 1 1/4 in. Designed to mark the following type of pipe: gas, and has the following text printed: LOW PRESSURE NITROGEN. Will work with pipes from 2 1/2 in to 3 7/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradysnap-On B-915 White on Brown Plastic Snap-On Pipe Marker - 1 1/4 in Character Height - Printed Msg = LOW PRESSURE NITROGEN - 4346-C - 754473-67656 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradysnap-On B-915 White on Brown Plastic Snap-On Pipe Marker - 1 1/4 in Character Height - Printed Msg = LOW PRESSURE NITROGEN - 4346-C
754473-67656
Brady Bradysnap-On B-915 White on Brown Plastic Snap-On Pipe Marker - 1 1/4 in Character Height - Printed Msg = LOW PRESSURE NITROGEN - 4346-C 754473-67656
The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 1 1/4 in. Designed to mark the following type of pipe: gas, and has the following text printed: LOW PRESSURE NITROGEN. Will work with pipes from 2 1/2 in to 3 7/8 in diameter.

The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 1 1/4 in. Designed to mark the following type of pipe: gas, and has the following text printed: LOW PRESSURE NITROGEN. Will work with pipes from 2 1/2 in to 3 7/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67656
Product Name Brady Bradysnap-On B-915 White on Brown Plastic Snap-On Pipe Marker - 1 1/4 in Character Height - Printed Msg = LOW PRESSURE NITROGEN - 4346-C
Color White on Brown
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
2 MIL White Matte Polyimide Label Material - XF-102M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details