R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: WARNING VIOLATORS WILL BE TOWED AT OWNER'S EXPENSE. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-43451 |
| Product Name | Brady B-555 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - 10 in Width x 14 in Height - TEXT: WARNING VIOLATORS WILL BE TOWED AT OWNER'S EXPENSE - 43451 |