R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety protection sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety protection sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: DO NOT CLIMB ON OR JUMP OFF DOCK. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-43425 |
| Product Name | Brady B-555 Aluminum Rectangle White Safety Protection Sign - 14 in Width x 10 in Height - TEXT: DO NOT CLIMB ON OR JUMP OFF DOCK - 43425 |