Brady Corporation Brady B-555 Aluminum Rectangle White Parking Security Sign - 14 in Width x 10 in Height - 43415 43415

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking security sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking security sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE WE CANNOT BE RESPONSIBLE FOR DAMAGE TO CARS OR LOSS OF ARTICLES FROM CARS IN THE PARKING AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking security sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking security sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE WE CANNOT BE RESPONSIBLE FOR DAMAGE TO CARS OR LOSS OF ARTICLES FROM CARS IN THE PARKING AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Parking Security Sign - 14 in Width x 10 in Height - 43415 - 754476-43415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Parking Security Sign - 14 in Width x 10 in Height - 43415
754476-43415
Brady B-555 Aluminum Rectangle White Parking Security Sign - 14 in Width x 10 in Height - 43415 754476-43415
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking security sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking security sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE WE CANNOT BE RESPONSIBLE FOR DAMAGE TO CARS OR LOSS OF ARTICLES FROM CARS IN THE PARKING AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady parking security sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking security sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE WE CANNOT BE RESPONSIBLE FOR DAMAGE TO CARS OR LOSS OF ARTICLES FROM CARS IN THE PARKING AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Traffic Safety Equipment
Product Number 754476-43415
Product Name Brady B-555 Aluminum Rectangle White Parking Security Sign - 14 in Width x 10 in Height - 43415
Unlock Full Specs
to access all available technical data