R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: NOTICE THIS VEHICLE STOPS AT ALL RAILROAD CROSSINGS. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-43410 |
| Product Name | Brady B-555 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS VEHICLE STOPS AT ALL RAILROAD CROSSINGS - 43410 |