R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck driver instruction sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck driver instruction sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: NOTICE NO TRUCK DRIVERS BEYOND THIS POINT. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-43407 |
| Product Name | Brady B-555 Aluminum Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO TRUCK DRIVERS BEYOND THIS POINT - 43407 |