Brady Corporation Traffic Sign: Industrial 43401

Description
Traffic Sign: Industrial
Request a Quote Datasheet
Description
Traffic Sign: Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Sign: Industrial - 43401 - Brady Corporation
Milwaukee, WI, USA
Traffic Sign: Industrial
43401
Traffic Sign: Industrial 43401
Traffic Sign: Industrial

Traffic Sign: Industrial

Supplier's Site
Signs, Nameplates, Posters - 2267-43401-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43401-ND
Signs, Nameplates, Posters 2267-43401-ND
B555 10X14 BLU/BLK/WHT NOTICE

B555 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43401 2267-43401-ND
Product Name Traffic Sign: Industrial Signs, Nameplates, Posters
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details