Brady Corporation Fire - Changeable Arrow Sign 43355

Description
Fire - Changeable Arrow Sign
Request a Quote Datasheet
Description
Fire - Changeable Arrow Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Fire - Changeable Arrow Sign
43355
Fire - Changeable Arrow Sign 43355
Fire - Changeable Arrow Sign

Fire - Changeable Arrow Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43355-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43355-ND
Signs, Nameplates, Posters 2267-43355-ND
HIGH VISIBILITY SIGN (WITH ARROW

HIGH VISIBILITY SIGN (WITH ARROW

Buy Now Datasheet
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43355 - 754476-43355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43355
754476-43355
Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43355 754476-43355
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43355 2267-43355-ND 754476-43355
Product Name Fire - Changeable Arrow Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43355
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details