Brady Corporation Exit & Directional Sign 43339

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 43339 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
43339
Exit & Directional Sign 43339
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43339-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43339-ND
Signs, Nameplates, Posters 2267-43339-ND
B555 10X14 BLU/BLK/WHT NOTICE NO

B555 10X14 BLU/BLK/WHT NOTICE NO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EXIT - 43339 - 754476-43339 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EXIT - 43339
754476-43339
Brady B-555 Aluminum Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EXIT - 43339 754476-43339
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE NO EXIT. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE NO EXIT. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43339 2267-43339-ND 754476-43339
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White No Exit Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO EXIT - 43339
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution Fork Lift Truck
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details