Brady Corporation Maintenance Sign 43337

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 43337 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
43337
Maintenance Sign 43337
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43337 - 754476-43337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43337
754476-43337
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43337 754476-43337
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43337 754476-43337
Product Name Maintenance Sign Brady B-555 Aluminum Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43337
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1745997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type One way
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details