Brady Corporation Maintenance Sign 43336

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 43336 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
43336
Maintenance Sign 43336
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43336-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43336-ND
Signs, Nameplates, Posters 2267-43336-ND
B555 7X10 BLK/YEL CAUTION

B555 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43336 - 754476-43336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43336
754476-43336
Brady B-555 Aluminum Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43336 754476-43336
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep space clear sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This item is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep space clear sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This item is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43336 2267-43336-ND 754476-43336
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 43336
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details