Brady Corporation Fire Sign 43303

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43303 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43303
Fire Sign 43303
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43303-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43303-ND
Signs, Nameplates, Posters 2267-43303-ND
B555 7X10 RED/WHT

B555 7X10 RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE HOSE - 43303 - 754476-43303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE HOSE - 43303
754476-43303
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE HOSE - 43303 754476-43303
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.158 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.158 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43303 2267-43303-ND 754476-43303
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE HOSE - 43303
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details