Brady Corporation Fire Sign 43298

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43298 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43298
Fire Sign 43298
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43298-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43298-ND
Signs, Nameplates, Posters 2267-43298-ND
B555 14X10 RED/WHT

B555 14X10 RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 43298 - 754476-43298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 43298
754476-43298
Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 43298 754476-43298
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER HALON. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: down arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER HALON. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43298 2267-43298-ND 754476-43298
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER HALON - 43298
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details