Brady Corporation Fire Sign 43295

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43295 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43295
Fire Sign 43295
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43295-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43295-ND
Signs, Nameplates, Posters 2267-43295-ND
B555,10H X7W,RED/BLK/WHT, FIRE E

B555,10H X7W,RED/BLK/WHT, FIRE E

Buy Now Datasheet
Brady B-555 Aluminum Red Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43295 - 754476-43295 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43295
754476-43295
Brady B-555 Aluminum Red Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43295 754476-43295
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43295 2267-43295-ND 754476-43295
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Fire Equipment Sign - 7 in Width x 10 in Height - TEXT: FIRE EXTINGUISHER - 43295
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Label, Tested For Elec Safety, Pk100; Label Type Te Connectivity - 06WX8635 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details