Brady Corporation Fire Sign 43294

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43294 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43294
Fire Sign 43294
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43294-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43294-ND
Signs, Nameplates, Posters 2267-43294-ND
B555,14H X10W, WHT/RED FIRE EXTI

B555,14H X10W, WHT/RED FIRE EXTI

Buy Now Datasheet
Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43294 - 754476-43294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43294
754476-43294
Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43294 754476-43294
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43294 2267-43294-ND 754476-43294
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-555 Aluminum Red Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE EXTINGUISHER - 43294
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details