Brady Corporation Fire Sign 43290

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43290 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43290
Fire Sign 43290
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43290-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43290-ND
Signs, Nameplates, Posters 2267-43290-ND
B555 7X10 WHT/RED

B555 7X10 WHT/RED

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER - 43290 - 754476-43290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER - 43290
754476-43290
Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER - 43290 754476-43290
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43290 2267-43290-ND 754476-43290
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red Fire Equipment Sign - 10 in Width x 7 in Height - TEXT: FIRE EXTINGUISHER - 43290
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details