Brady Corporation Fire Sign 43281

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43281 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43281
Fire Sign 43281
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43281-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43281-ND
Signs, Nameplates, Posters 2267-43281-ND
B555 7X10 RED/WHT

B555 7X10 RED/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY USE ONLY - 43281 - 754476-43281 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY USE ONLY - 43281
754476-43281
Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY USE ONLY - 43281 754476-43281
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady in case of emergency / emergency use only sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EMERGENCY USE ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady in case of emergency / emergency use only sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EMERGENCY USE ONLY. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43281 2267-43281-ND 754476-43281
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY USE ONLY - 43281
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details