Brady Corporation Fire Sign 43279

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43279 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43279
Fire Sign 43279
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43279-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43279-ND
Signs, Nameplates, Posters 2267-43279-ND
B555 7X10 WHT/RED

B555 7X10 WHT/RED

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 43279 - 754476-43279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 43279
754476-43279
Brady B-555 Aluminum Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 43279 754476-43279
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of emergency / emergency use only sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EMERGENCY ONLY PULL HANDLE DOWN. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of emergency / emergency use only sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EMERGENCY ONLY PULL HANDLE DOWN. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43279 2267-43279-ND 754476-43279
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 43279
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1366408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details