Brady Corporation Fire Sign 43278

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43278 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43278
Fire Sign 43278
Fire Sign

Fire Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY GASOLINE SHUT OFF - 43278 - 754476-43278 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY GASOLINE SHUT OFF - 43278
754476-43278
Brady B-555 Aluminum Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY GASOLINE SHUT OFF - 43278 754476-43278
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady shutoff location sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMERGENCY GASOLINE SHUT OFF. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady shutoff location sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EMERGENCY GASOLINE SHUT OFF. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43278 754476-43278
Product Name Fire Sign Brady B-555 Aluminum Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY GASOLINE SHUT OFF - 43278
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 2198733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details