Brady Corporation Fire Sign 43221

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 43221 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
43221
Fire Sign 43221
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43221-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43221-ND
Signs, Nameplates, Posters 2267-43221-ND
B555 7X10 BLK/YEL CAUTION

B555 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 43221 - 754476-43221 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 43221
754476-43221
Brady B-555 Aluminum Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 43221 754476-43221
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION THIS ROOM IS PROTECTED BY HALON FIRE EXTINGUISHER SYSTEM. LEAVE IMMEDIATELY UPON WARNING OF DISCHARGE. DO NOT ENTER UNTIL FRESH AIR IS RESTORED. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION THIS ROOM IS PROTECTED BY HALON FIRE EXTINGUISHER SYSTEM. LEAVE IMMEDIATELY UPON WARNING OF DISCHARGE. DO NOT ENTER UNTIL FRESH AIR IS RESTORED. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43221 2267-43221-ND 754476-43221
Product Name Fire Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - 43221
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details