R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NOTICE USE OF SAFETY BELT AND LINE REQUIRED FOR ANY WORK BEYOND GUARDED STAIRS OR PLATFORM. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 43204 | 754476-43204 |
| Product Name | Fall Protection Sign | Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 43204 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |