Brady Corporation Fall Protection Sign 43195

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 43195 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
43195
Fall Protection Sign 43195
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43195-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43195-ND
Signs, Nameplates, Posters 2267-43195-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER OPEN HOLE - 43195 - 754476-43195 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER OPEN HOLE - 43195
754476-43195
Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER OPEN HOLE - 43195 754476-43195
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fall prevention sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER OPEN HOLE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fall prevention sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER OPEN HOLE. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43195 2267-43195-ND 754476-43195
Product Name Fall Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: DANGER OPEN HOLE - 43195
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details