Brady Corporation Fall Protection Sign 43174

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 43174 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
43174
Fall Protection Sign 43174
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43174-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43174-ND
Signs, Nameplates, Posters 2267-43174-ND
B555 10X14 BLK/YEL

B555 10X14 BLK/YEL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 43174 - 754476-43174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 43174
754476-43174
Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 43174 754476-43174
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: CAUTION NO STEPS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: CAUTION NO STEPS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43174 2267-43174-ND 754476-43174
Product Name Fall Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: CAUTION NO STEPS - 43174
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details