Brady Corporation Electrical Hazard Sign 43127

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 43127 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
43127
Electrical Hazard Sign 43127
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43127-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43127-ND
Signs, Nameplates, Posters 2267-43127-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE UNDERGROUND CABLE - 43127 - 754476-43127 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE UNDERGROUND CABLE - 43127
754476-43127
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE UNDERGROUND CABLE - 43127 754476-43127
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE UNDERGROUND CABLE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE UNDERGROUND CABLE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.305 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43127 2267-43127-ND 754476-43127
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER HIGH VOLTAGE UNDERGROUND CABLE - 43127
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 1812246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details