Brady Corporation Electrical Hazard Sign 43097

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 43097 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
43097
Electrical Hazard Sign 43097
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43097-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43097-ND
Signs, Nameplates, Posters 2267-43097-ND
B555 7X10 BLK/YEL

B555 7X10 BLK/YEL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE STATIC GROUNDING DEVICES - 43097 - 754476-43097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE STATIC GROUNDING DEVICES - 43097
754476-43097
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE STATIC GROUNDING DEVICES - 43097 754476-43097
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: CAUTION USE STATIC GROUNDING DEVICES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: CAUTION USE STATIC GROUNDING DEVICES. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43097 2267-43097-ND 754476-43097
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: CAUTION USE STATIC GROUNDING DEVICES - 43097
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 146420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Water
Materials of Construction Polyester Film
Features Adhesive Backed
View Details