Brady Corporation Electrical Hazard Sign 43094

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 43094 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
43094
Electrical Hazard Sign 43094
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43094-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43094-ND
Signs, Nameplates, Posters 2267-43094-ND
B555 10X14 BLK/YEL

B555 10X14 BLK/YEL

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - 43094 - 754476-43094 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - 43094
754476-43094
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - 43094 754476-43094
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: static sensitive device symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION STATIC SENSITIVE DEVICES DO NOT ENTER WITHOUT GROUNDING DEVICES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: static sensitive device symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION STATIC SENSITIVE DEVICES DO NOT ENTER WITHOUT GROUNDING DEVICES. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43094 2267-43094-ND 754476-43094
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - 43094
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details