Brady Corporation Electrical Hazard Sign 43090

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 43090 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
43090
Electrical Hazard Sign 43090
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43090-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43090-ND
Signs, Nameplates, Posters 2267-43090-ND
B555 10X14 BLK/YEL CAUTION

B555 10X14 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP ELECTRIC PANEL AREA CLEAR - 43090 - 754476-43090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP ELECTRIC PANEL AREA CLEAR - 43090
754476-43090
Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP ELECTRIC PANEL AREA CLEAR - 43090 754476-43090
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: CAUTION KEEP ELECTRIC PANEL AREA CLEAR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.303 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: CAUTION KEEP ELECTRIC PANEL AREA CLEAR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.303 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43090 2267-43090-ND 754476-43090
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: CAUTION KEEP ELECTRIC PANEL AREA CLEAR - 43090
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details