Brady Corporation Ear Protection Sign 43066

Description
Ear Protection Sign
Request a Quote Datasheet
Description
Ear Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 43066 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
43066
Ear Protection Sign 43066
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43066-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43066-ND
Signs, Nameplates, Posters 2267-43066-ND
B555 10X14 BLU/BLK/WHT NOTICE

B555 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE EAR PROTECTION REQUIRED IN THIS AREA - 43066 - 754476-43066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE EAR PROTECTION REQUIRED IN THIS AREA - 43066
754476-43066
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE EAR PROTECTION REQUIRED IN THIS AREA - 43066 754476-43066
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE EAR PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE EAR PROTECTION REQUIRED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43066 2267-43066-ND 754476-43066
Product Name Ear Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: NOTICE EAR PROTECTION REQUIRED IN THIS AREA - 43066
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details