Brady Corporation Ear Protection Sign 43039

Description
Ear Protection Sign
Request a Quote Datasheet
Description
Ear Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 43039 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
43039
Ear Protection Sign 43039
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43039-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43039-ND
Signs, Nameplates, Posters 2267-43039-ND
B555 7X10 BLK/YEL CAUTION

B555 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 43039 - 754476-43039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 43039
754476-43039
Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 43039 754476-43039
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION EAR PROTECTION REQUIRED WHEN THIS EQUIPMENT IS OPERATING. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION EAR PROTECTION REQUIRED WHEN THIS EQUIPMENT IS OPERATING. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43039 2267-43039-ND 754476-43039
Product Name Ear Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - 43039
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details