Brady Corporation Ear Protection Sign 43036

Description
Ear Protection Sign
Description
Ear Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 43036 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
43036
Ear Protection Sign 43036
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 43036 - 754476-43036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 43036
754476-43036
Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 43036 754476-43036
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 43036 754476-43036
Product Name Ear Protection Sign Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 43036
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details