Brady Corporation Ear Protection Sign 43033

Description
Ear Protection Sign
Request a Quote Datasheet
Description
Ear Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 43033 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
43033
Ear Protection Sign 43033
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43033-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43033-ND
Signs, Nameplates, Posters 2267-43033-ND
B555 10X7 BLK/YEL CAUTION

B555 10X7 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: CAUTION - 43033 - 754476-43033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: CAUTION - 43033
754476-43033
Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: CAUTION - 43033 754476-43033
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43033 2267-43033-ND 754476-43033
Product Name Ear Protection Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Personal Protection Equipment (PPE) Sign - 7 in Width x 10 in Height - TEXT: CAUTION - 43033
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Water
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details