Brady Corporation Chemical & Hazardous Materials Sign 43029

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 43029 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
43029
Chemical & Hazardous Materials Sign 43029
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-43029-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-43029-ND
Signs, Nameplates, Posters 2267-43029-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER HYDROGEN FLAMMABLE GAS NO SMOKING OR OPEN FLAMES - 43029 - 754476-43029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER HYDROGEN FLAMMABLE GAS NO SMOKING OR OPEN FLAMES - 43029
754476-43029
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER HYDROGEN FLAMMABLE GAS NO SMOKING OR OPEN FLAMES - 43029 754476-43029
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER HYDROGEN FLAMMABLE GAS NO SMOKING OR OPEN FLAMES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: DANGER HYDROGEN FLAMMABLE GAS NO SMOKING OR OPEN FLAMES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 43029 2267-43029-ND 754476-43029
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER HYDROGEN FLAMMABLE GAS NO SMOKING OR OPEN FLAMES - 43029
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details