Brady Corporation Blank Sign - Preprinted Headers 42942

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 42942 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
42942
Blank Sign - Preprinted Headers 42942
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-42942-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42942-ND
Signs, Nameplates, Posters 2267-42942-ND
B555 10X14 BLUE/WHT NOTICE (HEAD

B555 10X14 BLUE/WHT NOTICE (HEAD

Buy Now Datasheet
Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 42942 - 754476-42942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 42942
754476-42942
Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 42942 754476-42942
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. This sign is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady preprinted header is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. This sign is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42942 2267-42942-ND 754476-42942
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 42942
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details