Brady Corporation Blank Sign - Preprinted Headers 42938

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 42938 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
42938
Blank Sign - Preprinted Headers 42938
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-42938-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42938-ND
Signs, Nameplates, Posters 2267-42938-ND
B555 10X14 RED/BLK/WHT DANGER (H

B555 10X14 RED/BLK/WHT DANGER (H

Buy Now Datasheet
Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 42938 - 754476-42938 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 42938
754476-42938
Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 42938 754476-42938
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady preprinted header is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This item is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42938 2267-42938-ND 754476-42938
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-555 Aluminum White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 42938
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details