Brady Corporation Blank Sign - Preprinted Headers 42934

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 42934 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
42934
Blank Sign - Preprinted Headers 42934
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-42934-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-42934-ND
Signs, Nameplates, Posters 2267-42934-ND
B55510H X14W BLK/YEL, CAUTION HE

B55510H X14W BLK/YEL, CAUTION HE

Buy Now Datasheet
Brady B-555 Aluminum Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 42934 - 754476-42934 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 42934
754476-42934
Brady B-555 Aluminum Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 42934 754476-42934
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a yellow background and text and/or image color(s) of black. This part is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 42934 2267-42934-ND 754476-42934
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady B-555 Aluminum Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 42934
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details